RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW510RJ can be used for catalog matching and distributor lookup.
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors - Through Hole SQP5 10R 5% WIRE
RES, 10R, 5W, WIREWOUND, AXIAL; Resistance:10ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQPW510RJ | A137434-ND | SQPW510RJ | 16R7609 |
| Product Name | Through-Hole 5W 10ohm Resistor | Through Hole Resistors | Wirewound Resistors - | Res, 10R, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 350 volts | 350 volts | ||
| Operating AC Voltage | 350 volts | 350 volts | ||
| Standards and Certifications | RoHS |