TE Connectivity Through-Hole 2W 0.047ohm Resistor SQPW2R047J

Description
RESISTOR, WIRE WOUND, 2W, 5%, 300ppm, 0.047ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW2R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 0.047ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW2R047J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 2W, 5%, 300ppm, 0.047ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW2R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 0.047ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW2R047J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 0.047ohm Resistor - 53-SQPW2R047J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 0.047ohm Resistor
53-SQPW2R047J
Through-Hole 2W 0.047ohm Resistor 53-SQPW2R047J
RESISTOR, WIRE WOUND, 2W, 5%, 300ppm, 0.047ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW2R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 0.047ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW2R047J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2W, 5%, 300ppm, 0.047ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW2R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 0.047ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW2R047J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQPW2R047J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQPW2R047J
Wirewound Resistors - SQPW2R047J
Wirewound Resistors - Through Hole SQP2 R047 5% WIRE

Wirewound Resistors - Through Hole SQP2 R047 5% WIRE

Supplier's Site
Through Hole Resistors - A137432-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137432-ND
Through Hole Resistors A137432-ND
47 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

47 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQPW2R047J SQPW2R047J A137432-ND
Product Name Through-Hole 2W 0.047ohm Resistor Wirewound Resistors - Through Hole Resistors
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers