TE Connectivity Through Hole Resistors SQPW2010RJ

Description
10 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137431-ND
Through Hole Resistors A137431-ND
10 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQPW2010RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQPW2010RJ-ND
Through Hole Resistors 1111-SQPW2010RJ-ND
SQP20 10R 5% WIRE

SQP20 10R 5% WIRE

Buy Now Datasheet
Res, 10R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity - 52AK7749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
52AK7749
Res, 10R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity 52AK7749
RES, 10R, 10W, WIREWOUND, AXIAL; Resistance:10ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 10R, 10W, WIREWOUND, AXIAL; Resistance:10ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137431-ND 1111-SQPW2010RJ-ND 52AK7749
Product Name Through Hole Resistors Through Hole Resistors Res, 10R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details