TE Connectivity Resistor SQPW1533RJ

Description
Wirewound Resistors SQP15 33R 5% Wire Product overview: SQPW1533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1533RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors SQP15 33R 5% Wire Product overview: SQPW1533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1533RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 53-SQPW1533RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors SQP15 33R 5% Wire Product overview: SQPW1533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1533RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors SQP15 33R 5% Wire Product overview: SQPW1533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1533RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQP15 33R 5% Wire ( CGS ) - SQPW1533RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP15 33R 5% Wire ( CGS )
SQPW1533RJ
Fixed Resistors; SQP15 33R 5% Wire ( CGS ) SQPW1533RJ
Fixed Resistors; SQP15 33R 5% Wire ( CGS )

Fixed Resistors; SQP15 33R 5% Wire ( CGS )

Supplier's Site
Through Hole Resistors - A137430-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137430-ND
Through Hole Resistors A137430-ND
33 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

33 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQPW1533RJ SQPW1533RJ A137430-ND
Product Name Resistor Fixed Resistors; SQP15 33R 5% Wire ( CGS ) Through Hole Resistors
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details