TE Connectivity Through Hole Resistors SQPW10R10J

Description
100 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137427-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137427-ND
Through Hole Resistors A137427-ND
100 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

100 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQP10 R10 5% WIRE ( CGS ) - SQPW10R10J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 R10 5% WIRE ( CGS )
SQPW10R10J
Fixed Resistors; SQP10 R10 5% WIRE ( CGS ) SQPW10R10J
Fixed Resistors; SQP10 R10 5% WIRE ( CGS )

Fixed Resistors; SQP10 R10 5% WIRE ( CGS )

Supplier's Site
Res, R1, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 16R7571 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
16R7571
Res, R1, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 16R7571
RES, R1, 5%, 10W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:SQ Series; Power Rating:10W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, R1, 5%, 10W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:SQ Series; Power Rating:10W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137427-ND SQPW10R10J 16R7571
Product Name Through Hole Resistors Fixed Resistors; SQP10 R10 5% WIRE ( CGS ) Res, R1, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - C3AR20JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details