Wirewound Resistors SQP10 82R 5% WIRE Product overview: SQPW1082RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1082RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole SQP10 82R 5% WIRE
82 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQPW1082RJ | SQPW1082RJ | A137425-ND |
| Product Name | Resistor | Wirewound Resistors - | Through Hole Resistors |
| Resistance Range | 82 ohms | 82 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 750 volts | ||
| Operating AC Voltage | 750 volts | ||
| Standards and Certifications | RoHS |