TE Connectivity Fixed Resistors; SQP10 7R5 5% WIRE ( CGS ) SQPW107R5J

Description
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS ) - SQPW107R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS )
SQPW107R5J
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS ) SQPW107R5J
Fixed Resistors; SQP10 7R5 5% WIRE ( CGS )

Fixed Resistors; SQP10 7R5 5% WIRE ( CGS )

Supplier's Site
Through Hole Resistors - A137424-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137424-ND
Through Hole Resistors A137424-ND
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through-Hole 10W 7.5ohm Resistor - 53-SQPW107R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 7.5ohm Resistor
53-SQPW107R5J
Through-Hole 10W 7.5ohm Resistor 53-SQPW107R5J
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 7.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW107R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 7.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW107R5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 7.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW107R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 7.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW107R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1164984-SQPW107R5J
Resistors - Through Hole Resistors 1164984-SQPW107R5J
Win Source Part Number: 1164984-SQPW107R5J Category: Resistors>Through Hole Resistors Series: SQ, CGS Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Standard Package: 240 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.394" x 0.354" Rectangular x 1.890" L (10.00mm x 9.00mm x 48.00mm) Alternative Parts (Cross-Reference): 1-1623795-7; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1623795-7,1-162379 5-7-ND,A137424,SQPW1 07R5J-ND Base Product Number: SQPW10

Win Source Part Number: 1164984-SQPW107R5J
Category: Resistors>Through Hole Resistors
Series: SQ, CGS
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Standard Package: 240
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.394" x 0.354" Rectangular x 1.890" L (10.00mm x 9.00mm x 48.00mm)
Alternative Parts (Cross-Reference): 1-1623795-7;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1-1623795-7,1-1623795-7-ND,A137424,SQPW107R5J-ND
Base Product Number: SQPW10

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number SQPW107R5J A137424-ND 53-SQPW107R5J 1164984-SQPW107R5J
Product Name Fixed Resistors; SQP10 7R5 5% WIRE ( CGS ) Through Hole Resistors Through-Hole 10W 7.5ohm Resistor Resistors - Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers