TE Connectivity Through Hole Resistors SQPW105R6J

Description
5.6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137421-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137421-ND
Through Hole Resistors A137421-ND
5.6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

5.6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQP10 5R6 5% WIRE ( CGS ) - SQPW105R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 5R6 5% WIRE ( CGS )
SQPW105R6J
Fixed Resistors; SQP10 5R6 5% WIRE ( CGS ) SQPW105R6J
Fixed Resistors; SQP10 5R6 5% WIRE ( CGS )

Fixed Resistors; SQP10 5R6 5% WIRE ( CGS )

Supplier's Site
Through-Hole 10W 5.6ohm Resistor - 53-SQPW105R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 5.6ohm Resistor
53-SQPW105R6J
Through-Hole 10W 5.6ohm Resistor 53-SQPW105R6J
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW105R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW105R6J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW105R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW105R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137421-ND SQPW105R6J 53-SQPW105R6J
Product Name Through Hole Resistors Fixed Resistors; SQP10 5R6 5% WIRE ( CGS ) Through-Hole 10W 5.6ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers