TE Connectivity Through-Hole 10W 4.7ohm Resistor SQPW104R7J

Description
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW104R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW104R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10W 4.7ohm Resistor - 53-SQPW104R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 4.7ohm Resistor
53-SQPW104R7J
Through-Hole 10W 4.7ohm Resistor 53-SQPW104R7J
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW104R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW104R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQP10 4R7 5% WIRE ( CGS ) - SQPW104R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 4R7 5% WIRE ( CGS )
SQPW104R7J
Fixed Resistors; SQP10 4R7 5% WIRE ( CGS ) SQPW104R7J
Fixed Resistors; SQP10 4R7 5% WIRE ( CGS )

Fixed Resistors; SQP10 4R7 5% WIRE ( CGS )

Supplier's Site
Through Hole Resistors - A137420-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137420-ND
Through Hole Resistors A137420-ND
4.7 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQPW104R7J SQPW104R7J A137420-ND
Product Name Through-Hole 10W 4.7ohm Resistor Fixed Resistors; SQP10 4R7 5% WIRE ( CGS ) Through Hole Resistors
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details