TE Connectivity Fixed Resistors; SQP10 47R 5% WIRE ( CGS ) SQPW1047RJ

Description
Fixed Resistors; SQP10 47R 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 47R 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 47R 5% WIRE ( CGS ) - SQPW1047RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 47R 5% WIRE ( CGS )
SQPW1047RJ
Fixed Resistors; SQP10 47R 5% WIRE ( CGS ) SQPW1047RJ
Fixed Resistors; SQP10 47R 5% WIRE ( CGS )

Fixed Resistors; SQP10 47R 5% WIRE ( CGS )

Supplier's Site
Through-Hole 10W 47ohm Resistor - 53-SQPW1047RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 47ohm Resistor
53-SQPW1047RJ
Through-Hole 10W 47ohm Resistor 53-SQPW1047RJ
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1047RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1047RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137419-ND
Through Hole Resistors A137419-ND
47 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

47 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistor - 112771376 - Radwell International
Willingboro, NJ, United States
Resistor
112771376
Resistor 112771376
RESISTOR, AXIAL, 47 OHM, 10W, 5%, WIREWOUND CEMENT, 10X9X4MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 47 OHM, 10W, 5%, WIREWOUND CEMENT, 10X9X4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Through Hole Resistors - SQPW1047RJ - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
SQPW1047RJ
Through Hole Resistors SQPW1047RJ
RES 47 OHM 5% 10W AXIAL

RES 47 OHM 5% 10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number SQPW1047RJ 53-SQPW1047RJ A137419-ND 112771376 SQPW1047RJ
Product Name Fixed Resistors; SQP10 47R 5% WIRE ( CGS ) Through-Hole 10W 47ohm Resistor Through Hole Resistors Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details