Wirewound Resistors - Through Hole SQP10 3R3 5% WIRE
3.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 3.3ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW103R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 3.3ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW103R3J can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPW103R3J | A137416-ND | 53-SQPW103R3J |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through-Hole 10W 3.3ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |