TE Connectivity Through Hole Resistors SQPW1022RJ

Description
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137412-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137412-ND
Through Hole Resistors A137412-ND
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

22 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SQPW1022RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQPW1022RJ
Wirewound Resistors - SQPW1022RJ
Wirewound Resistors - Through Hole SQP10 22R 5% WIRE

Wirewound Resistors - Through Hole SQP10 22R 5% WIRE

Supplier's Site
Res, 22R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity - 16R7579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
16R7579
Res, 22R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity 16R7579
RES, 22R, 10W, WIREWOUND, AXIAL; Resistance:22ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 22R, 10W, WIREWOUND, AXIAL; Resistance:22ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137412-ND SQPW1022RJ 16R7579
Product Name Through Hole Resistors Wirewound Resistors - Res, 22R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details