TE Connectivity Fixed Resistors; SQP10 220R 5% WIRE ( CGS ) SQPW10220RJ

Description
Fixed Resistors; SQP10 220R 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 220R 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 220R 5% WIRE ( CGS ) - SQPW10220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 220R 5% WIRE ( CGS )
SQPW10220RJ
Fixed Resistors; SQP10 220R 5% WIRE ( CGS ) SQPW10220RJ
Fixed Resistors; SQP10 220R 5% WIRE ( CGS )

Fixed Resistors; SQP10 220R 5% WIRE ( CGS )

Supplier's Site
Through-Hole 10W 220ohm Resistor - 53-SQPW10220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 220ohm Resistor
53-SQPW10220RJ
Through-Hole 10W 220ohm Resistor 53-SQPW10220RJ
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW10220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW10220RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW10220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW10220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137411-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137411-ND
Through Hole Resistors A137411-ND
220 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

220 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Res, 220R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity - 16R7580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
16R7580
Res, 220R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity 16R7580
RES, 220R, 10W, WIREWOUND, AXIAL; Resistance:220ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 220R, 10W, WIREWOUND, AXIAL; Resistance:220ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQPW10220RJ 53-SQPW10220RJ A137411-ND 16R7580
Product Name Fixed Resistors; SQP10 220R 5% WIRE ( CGS ) Through-Hole 10W 220ohm Resistor Through Hole Resistors Res, 220R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 220 ohms 220 ohms 220 ohms
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details