TE Connectivity Fixed Resistors; SQP10 1R0 5% WIRE ( CGS ) SQPW101R0J

Description
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS ) - SQPW101R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS )
SQPW101R0J
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS ) SQPW101R0J
Fixed Resistors; SQP10 1R0 5% WIRE ( CGS )

Fixed Resistors; SQP10 1R0 5% WIRE ( CGS )

Supplier's Site
Through-Hole 10W 1ohm Resistor - 53-SQPW101R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 1ohm Resistor
53-SQPW101R0J
Through-Hole 10W 1ohm Resistor 53-SQPW101R0J
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW101R0J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW101R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137410-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137410-ND
Through Hole Resistors A137410-ND
1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Res, 1R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ8291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ8291
Res, 1R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ8291
RES, 1R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 1R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Sqp10 1R0 5 Wire Rohs Compliant Cgs Te Connectivity - 16R7574 - Newark, An Avnet Company
Chicago, IL, United States
Sqp10 1R0 5 Wire Rohs Compliant Cgs Te Connectivity
16R7574
Sqp10 1R0 5 Wire Rohs Compliant Cgs Te Connectivity 16R7574
SQP10 1R0 5 WIRE ROHS COMPLIANT: YES

SQP10 1R0 5 WIRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQPW101R0J 53-SQPW101R0J A137410-ND 74AJ8291 16R7574
Product Name Fixed Resistors; SQP10 1R0 5% WIRE ( CGS ) Through-Hole 10W 1ohm Resistor Through Hole Resistors Res, 1R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity Sqp10 1R0 5 Wire Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 1 ohms 1 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details