Fixed Resistors; SQP10 150R 10% Wire ( CGS )
Wirewound Resistors SQP10 150R 10% Wire Product overview: SQPW10150RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW10150RK can be used for catalog matching and distributor lookup.
150 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPW10150RK | 53-SQPW10150RK | A137408-ND |
| Product Name | Fixed Resistors; SQP10 150R 10% Wire ( CGS ) | Resistor | Through Hole Resistors |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Resistance Range | 150 ohms | 150 ohms | |
| Operating DC Voltage | 750 volts | ||
| Operating AC Voltage | 750 volts | ||
| Standards and Certifications | RoHS |