TE Connectivity Fixed Resistors; SQP10 10R 5% WIRE ( CGS ) SQPW1010RJ

Description
Fixed Resistors; SQP10 10R 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 10R 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 10R 5% WIRE ( CGS ) - SQPW1010RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 10R 5% WIRE ( CGS )
SQPW1010RJ
Fixed Resistors; SQP10 10R 5% WIRE ( CGS ) SQPW1010RJ
Fixed Resistors; SQP10 10R 5% WIRE ( CGS )

Fixed Resistors; SQP10 10R 5% WIRE ( CGS )

Supplier's Site
Through Hole Resistors - A137407-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137407-ND
Through Hole Resistors A137407-ND
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Res, 10R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ8290
Res, 10R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ8290
RES, 10R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 10R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Sqp10 10R 5 Wire Rohs Compliant Cgs Te Connectivity - 16R7575 - Newark, An Avnet Company
Chicago, IL, United States
Sqp10 10R 5 Wire Rohs Compliant Cgs Te Connectivity
16R7575
Sqp10 10R 5 Wire Rohs Compliant Cgs Te Connectivity 16R7575
SQP10 10R 5 WIRE ROHS COMPLIANT: YES

SQP10 10R 5 WIRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQPW1010RJ A137407-ND 74AJ8290 16R7575
Product Name Fixed Resistors; SQP10 10R 5% WIRE ( CGS ) Through Hole Resistors Res, 10R, 10W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity Sqp10 10R 5 Wire Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details