Wirewound Resistors - Through Hole SQP10 100R 5% WIRE
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 100ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW10100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW10100RJ can be used for catalog matching and distributor lookup.
100 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RES, 100R, 10W, WIREWOUND, AXIAL; Resistance:100ohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQPW10100RJ | 53-SQPW10100RJ | A137406-ND | 16R7576 |
| Product Name | Wirewound Resistors - | Through-Hole 10W 100ohm Resistor | Through Hole Resistors | Res, 100R, 10W, Wirewound, Axial; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Operating DC Voltage | 750 volts | 750 volts |