SQPR747KJ -- SQP7 47K 5% MTL FLM CGS - TE CONNECTIVITY
TE Connectivity
Sqp7 47K 5% Mtl Flm Cgs - Te Connectivity
SQPR747KJ
Description
SQP7 47K 5% MTL FLM
Description
SQP7 47K 5% MTL FLM
Suppliers
Sqp7 47K 5% Mtl Flm Cgs - Te Connectivity
96X2836
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2836 |
|
Product Name
|
Sqp7 47K 5% Mtl Flm Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details