Fixed Resistors; SQP7 47K 5% MTL FLM ( CGS )
47 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Metal Film Resistors SQP7 47K 5% MTL FLM Product overview: SQPR747KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR747KJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPR747KJ | A137405-ND | 53-SQPR747KJ |
| Product Name | Fixed Resistors; SQP7 47K 5% MTL FLM ( CGS ) | Through Hole Resistors | Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial |