TE Connectivity Metal Film Resistors - SQPR54K7J

Description
Metal Film Resistors - Through Hole SQP5 4K7 5% MTL FLM
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole SQP5 4K7 5% MTL FLM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - SQPR54K7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQPR54K7J
Metal Film Resistors - SQPR54K7J
Metal Film Resistors - Through Hole SQP5 4K7 5% MTL FLM

Metal Film Resistors - Through Hole SQP5 4K7 5% MTL FLM

Supplier's Site
Through Hole Resistors - A137403-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137403-ND
Through Hole Resistors A137403-ND
4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 4K7, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity - 57P7201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity
57P7201
Res, 4K7, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity 57P7201
RES, 4K7, 5W, WIREWOUND, AXIAL; Resistance:4.7kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 4K7, 5W, WIREWOUND, AXIAL; Resistance:4.7kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SQPR54K7J A137403-ND 57P7201
Product Name Metal Film Resistors - Through Hole Resistors Res, 4K7, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm MetalOxide Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details