TE Connectivity Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS ) SQPR547KJ

Description
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS ) - SQPR547KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS )
SQPR547KJ
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS ) SQPR547KJ
Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS )

Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS )

Supplier's Site
Through Hole Resistors - A137402-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137402-ND
Through Hole Resistors A137402-ND
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 47K, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity - 16R7563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity
16R7563
Res, 47K, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity 16R7563
RES, 47K, 5W, WIREWOUND, AXIAL; Resistance:47kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 47K, 5W, WIREWOUND, AXIAL; Resistance:47kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SQPR547KJ A137402-ND 16R7563
Product Name Fixed Resistors; SQP5 47K 5% MTL FLM ( CGS ) Through Hole Resistors Res, 47K, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details