TE Connectivity Through Hole Resistors SQPR5470RJ

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131264-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131264-ND
Through Hole Resistors A131264-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
5W 350V Resistor - 53-SQPR5470RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQPR5470RJ
5W 350V Resistor 53-SQPR5470RJ
5W 470R Axial Metal Oxide Film Resistor, 350V, 5% Tol Product overview: SQPR5470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5470RJ can be used for catalog matching and distributor lookup.

5W 470R Axial Metal Oxide Film Resistor, 350V, 5% Tol Product overview: SQPR5470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5470RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS ) - SQPR5470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS )
SQPR5470RJ
Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS ) SQPR5470RJ
Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS )

Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS )

Supplier's Site
Res, 470R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 43AC4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity
43AC4063
Res, 470R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity 43AC4063
RES, 470R, 5%, 5W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 5W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site
Sqp5 470R 5 Mtl Flm Rohs Compliant Cgs Te Connectivity - 16R7564 - Newark, An Avnet Company
Chicago, IL, United States
Sqp5 470R 5 Mtl Flm Rohs Compliant Cgs Te Connectivity
16R7564
Sqp5 470R 5 Mtl Flm Rohs Compliant Cgs Te Connectivity 16R7564
SQP5 470R 5 MTL FLM ROHS COMPLIANT: YES

SQP5 470R 5 MTL FLM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131264-ND 53-SQPR5470RJ SQPR5470RJ 43AC4063 16R7564
Product Name Through Hole Resistors 5W 350V Resistor Fixed Resistors; SQP5 470R 5% MTL FLM ( CGS ) Res, 470R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity Sqp5 470R 5 Mtl Flm Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers