TE Connectivity Through-Hole 5W 3300ohm 350V Resistor SQPR53K3J

Description
Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR53K3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR53K3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 3300ohm 350V Resistor - 53-SQPR53K3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 3300ohm 350V Resistor
53-SQPR53K3J
Through-Hole 5W 3300ohm 350V Resistor 53-SQPR53K3J
Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR53K3J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR53K3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS ) - SQPR53K3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS )
SQPR53K3J
Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS ) SQPR53K3J
Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS )

Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS )

Supplier's Site
Through Hole Resistors - A131263-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131263-ND
Through Hole Resistors A131263-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 105424538 - Radwell International
Willingboro, NJ, United States
Resistor
105424538
Resistor 105424538
RESISTOR, AXIAL, 3.3K OHM, 5 WATT, CEMENT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 3.3K OHM, 5 WATT, CEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SQPR53K3J SQPR53K3J A131263-ND 105424538
Product Name Through-Hole 5W 3300ohm 350V Resistor Fixed Resistors; SQP5 3K3 5% MTL FLM ( CGS ) Through Hole Resistors Resistor
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details