TE ConnectivityMetal Film Resistors - Through Hole SQP5 33K 5% MTL FLM
RES 33K OHM 5% 5W AXIAL Product overview: SQPR533KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR533KJ can be used for catalog matching and distributor lookup.
33 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPR533KJ | 53-SQPR533KJ | A129409-ND |
| Product Name | TE ConnectivityMetal Film Resistors - | 5W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | Power Film | MetalOxide |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % | |
| Resistance Range | 33000 ohms | ||
| Power Rating | 5 watts | 5 watts |