Metal Film Resistors - Through Hole SQP5 330R 5% MTL FLM
Fixed Resistor, Metal Oxide Film, 5W, 330ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR5330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 330ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 330ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5330RJ can be used for catalog matching and distributor lookup.
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPR5330RJ | 53-SQPR5330RJ | A137400-ND |
| Product Name | Metal Film Resistors - | Through-Hole 5W 330ohm 350V Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalOxide | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 330 ohms | 330 ohms | |
| Operating DC Voltage | 350 volts |