Fixed Resistors; SQP5 27K 5% MTL FLM ( CGS )
27 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistor, Metal Oxide Film, 5W, 27000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR527KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 27000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 27000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR527KJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPR527KJ | A137399-ND | 53-SQPR527KJ |
| Product Name | Fixed Resistors; SQP5 27K 5% MTL FLM ( CGS ) | Through Hole Resistors | Through-Hole 5W 27000ohm 350V Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial |