TE Connectivity Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS ) SQPR5240RJ

Description
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS ) - SQPR5240RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS )
SQPR5240RJ
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS ) SQPR5240RJ
Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS )

Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS )

Supplier's Site
5W 350V Resistor - 53-SQPR5240RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQPR5240RJ
5W 350V Resistor 53-SQPR5240RJ
5W 240R Axial Power Resistor, 350V, 5% Tol Product overview: SQPR5240RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5240RJ can be used for catalog matching and distributor lookup.

5W 240R Axial Power Resistor, 350V, 5% Tol Product overview: SQPR5240RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5240RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131261-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131261-ND
Through Hole Resistors A131261-ND
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 240R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 43AC4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity
43AC4062
Res, 240R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity 43AC4062
RES, 240R, 5%, 5W, AXIAL, METAL FILM; Resistance:240ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 240R, 5%, 5W, AXIAL, METAL FILM; Resistance:240ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQPR5240RJ 53-SQPR5240RJ A131261-ND 43AC4062
Product Name Fixed Resistors; SQP5 240R 5% MTL FLM ( CGS ) 5W 350V Resistor Through Hole Resistors Res, 240R, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 240 ohms 240 ohms 240 ohms
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details