TE Connectivity Metal Film Resistors - SQPR515KJ

Description
Metal Film Resistors - Through Hole SQP5 15K 5% MTL FLM
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole SQP5 15K 5% MTL FLM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - SQPR515KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQPR515KJ
Metal Film Resistors - SQPR515KJ
Metal Film Resistors - Through Hole SQP5 15K 5% MTL FLM

Metal Film Resistors - Through Hole SQP5 15K 5% MTL FLM

Supplier's Site
Through Hole Resistors - A137396-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137396-ND
Through Hole Resistors A137396-ND
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 15K, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 43AC4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity
43AC4061
Res, 15K, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity 43AC4061
RES, 15K, 5%, 5W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 5W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SQPR515KJ A137396-ND 43AC4061
Product Name Metal Film Resistors - Through Hole Resistors Res, 15K, 5%, 5W, Axial, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm MetalOxide MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers