TE Connectivity Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS ) SQPR1522KJ

Description
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS ) - SQPR1522KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS )
SQPR1522KJ
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS ) SQPR1522KJ
Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS )

Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS )

Supplier's Site
Through-Hole 15W 22000ohm Resistor - 53-SQPR1522KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15W 22000ohm Resistor
53-SQPR1522KJ
Through-Hole 15W 22000ohm Resistor 53-SQPR1522KJ
RESISTOR, METAL OXIDE FILM, 15W, 5%, 300ppm, 22000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR1522KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15W, 22000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR1522KJ can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 15W, 5%, 300ppm, 22000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR1522KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15W, 22000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR1522KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137394-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137394-ND
Through Hole Resistors A137394-ND
22 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQPR1522KJ 53-SQPR1522KJ A137394-ND
Product Name Fixed Resistors; SQP15 22K 5% MTL FLM ( CGS ) Through-Hole 15W 22000ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 22000 ohms
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers