TE Connectivity 7W 0.33ohm 500V Resistor SQMW7R33J

Description
7W 0.33ohm 5% Wirewound Resistor, Radial, 500V Product overview: SQMW7R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.33ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R33J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7W 0.33ohm 5% Wirewound Resistor, Radial, 500V Product overview: SQMW7R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.33ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R33J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W 0.33ohm 500V Resistor - 53-SQMW7R33J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 0.33ohm 500V Resistor
53-SQMW7R33J
7W 0.33ohm 500V Resistor 53-SQMW7R33J
7W 0.33ohm 5% Wirewound Resistor, Radial, 500V Product overview: SQMW7R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.33ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R33J can be used for catalog matching and distributor lookup.

7W 0.33ohm 5% Wirewound Resistor, Radial, 500V Product overview: SQMW7R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.33ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A102493-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102493-ND
Through Hole Resistors A102493-ND
330 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

330 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SQMW7R33J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW7R33J
Wirewound Resistors - SQMW7R33J
Wirewound Resistors - Through Hole SQM7 R33 5% (WIRE)

Wirewound Resistors - Through Hole SQM7 R33 5% (WIRE)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SQMW7R33J A102493-ND SQMW7R33J
Product Name 7W 0.33ohm 500V Resistor Through Hole Resistors Wirewound Resistors -
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers