TE Connectivity Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS ) SQMW7R13J

Description
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS ) - SQMW7R13J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS )
SQMW7R13J
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS ) SQMW7R13J
Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137091-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137091-ND
Through Hole Resistors A137091-ND
130 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

130 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMW7R13J A137091-ND
Product Name Fixed Resistors; SQM7 R13 5% ( WIRE ) ( CGS ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details