8.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQM7 8R2 5% (WIRE) ( CGS )
Res Wirewound 8.2 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW78R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW78R2J can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137393-ND | SQMW78R2J | 53-SQMW78R2J |
| Product Name | Through Hole Resistors | Fixed Resistors; SQM7 8R2 5% (WIRE) ( CGS ) | 8.2 Ohm 7W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial | ||
| Resistance Range | 8.2 ohms |