68 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
7W 68R Wirewound Resistor, 5% Tol, Radial, 500V Product overview: SQMW768RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW768RJ can be used for catalog matching and distributor lookup.
TE Connectivity SQMW768RJ Resistor
TE Connectivity SQMW768RJ Resistor
TE Connectivity SQMW768RJ Resistor
Fixed Resistors; SQM7 68R 5% ( WIRE ) ( CGS )
WIREWOUND RESISTOR, 68 OHM, 7W, 5%; Resistance:68ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102489-ND | 53-SQMW768RJ | 1998116 | 1998116P | SQMW768RJ | 14J8915 |
| Product Name | Through Hole Resistors | 7W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 68R 5% ( WIRE ) ( CGS ) | Wirewound Resistor, 68 Ohm, 7W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | ||
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | ThroughHole | Radial Leaded | ||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |