47 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
WIREWOUND RES.-THROUGH HOLE SQM7
Wirewound Resistors - Through Hole 47 Ohms 7W 300PPM
TE Connectivity SQMW747RJ Resistor
TE Connectivity SQMW747RJ Resistor
TE Connectivity SQMW747RJ Resistor
Through Hole Resistor, SQ Series, 47 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102485-ND | 1111-SQMW747RJ-ND | SQMW747RJ | 1998100 | 1998100P | 14J8912 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Sq Series, 47 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | |||
| Mounting / Packaging | Radial | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Radial Leads | |
| Resistance Range | 47 ohms | 47 ohms |