TE Connectivity Wirewound Resistors - SQMW739RJ

Description
Wirewound Resistors - Through Hole SQM7 39R 5% (WIRE)
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQM7 39R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQMW739RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW739RJ
Wirewound Resistors - SQMW739RJ
Wirewound Resistors - Through Hole SQM7 39R 5% (WIRE)

Wirewound Resistors - Through Hole SQM7 39R 5% (WIRE)

Supplier's Site
Through Hole Resistors - A137390-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137390-ND
Through Hole Resistors A137390-ND
39 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

39 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMW739RJ A137390-ND
Product Name Wirewound Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details