TE Connectivity Resistors - Through Hole Resistors SQMW7390RJ

Description
Win Source Part Number: 1081141-SQMW7390RJ Category: Resistors>Through Hole Resistors Series: SQ, CGS Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Height - Seated (Max): 1.575" (40.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 390 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm) Alternative Parts (Cross-Reference): SQMR5390RJ; TWM5J390E; SQPW10390RJ; PR02000203900JA100; ROX1SJ390R; PR01000103900JA1002- 1623789-6; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: SQMW7390RJ-ND,2-1623 789-6-ND,A137389,2-1 623789-6 Base Product Number: SQMW7
Request a Quote Datasheet
Description
Win Source Part Number: 1081141-SQMW7390RJ Category: Resistors>Through Hole Resistors Series: SQ, CGS Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Height - Seated (Max): 1.575" (40.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 390 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm) Alternative Parts (Cross-Reference): SQMR5390RJ; TWM5J390E; SQPW10390RJ; PR02000203900JA100; ROX1SJ390R; PR01000103900JA1002- 1623789-6; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: SQMW7390RJ-ND,2-1623 789-6-ND,A137389,2-1 623789-6 Base Product Number: SQMW7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1081141-SQMW7390RJ
Resistors - Through Hole Resistors 1081141-SQMW7390RJ
Win Source Part Number: 1081141-SQMW7390RJ Category: Resistors>Through Hole Resistors Series: SQ, CGS Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Height - Seated (Max): 1.575" (40.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 390 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm) Alternative Parts (Cross-Reference): SQMR5390RJ; TWM5J390E; SQPW10390RJ; PR02000203900JA100; ROX1SJ390R; PR01000103900JA1002- 1623789-6; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: SQMW7390RJ-ND,2-1623 789-6-ND,A137389,2-1 623789-6 Base Product Number: SQMW7

Win Source Part Number: 1081141-SQMW7390RJ
Category: Resistors>Through Hole Resistors
Series: SQ, CGS
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 250
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm)
Alternative Parts (Cross-Reference): SQMR5390RJ; TWM5J390E; SQPW10390RJ; PR02000203900JA100; ROX1SJ390R; PR01000103900JA1002-1623789-6;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: SQMW7390RJ-ND,2-1623789-6-ND,A137389,2-1623789-6
Base Product Number: SQMW7

Buy Now Datasheet
Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS ) - SQMW7390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS )
SQMW7390RJ
Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS ) SQMW7390RJ
Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS )

Supplier's Site
Through-Hole 7W 390ohm Resistor - 53-SQMW7390RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 390ohm Resistor
53-SQMW7390RJ
Through-Hole 7W 390ohm Resistor 53-SQMW7390RJ
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 390ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7390RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 390ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7390RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 390ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7390RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 390ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7390RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137389-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137389-ND
Through Hole Resistors A137389-ND
390 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

390 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1081141-SQMW7390RJ SQMW7390RJ 53-SQMW7390RJ A137389-ND
Product Name Resistors - Through Hole Resistors Fixed Resistors; SQM7 390R 5% ( WIRE ) ( CGS ) Through-Hole 7W 390ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details