TE Connectivity Through-Hole 7W 330ohm Resistor SQMW7330RJ

Description
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 330ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7330RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 330ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7330RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W 330ohm Resistor - 53-SQMW7330RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 330ohm Resistor
53-SQMW7330RJ
Through-Hole 7W 330ohm Resistor 53-SQMW7330RJ
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 330ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7330RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 330ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7330RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS ) - SQMW7330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS )
SQMW7330RJ
Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS ) SQMW7330RJ
Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137388-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137388-ND
Through Hole Resistors A137388-ND
330 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

330 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQMW7330RJ SQMW7330RJ A137388-ND
Product Name Through-Hole 7W 330ohm Resistor Fixed Resistors; SQM7 330R 5% ( WIRE ) ( CGS ) Through Hole Resistors
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details