SQMW722RJ -- SQM7 22R 5% (WIRE) CGS - TE CONNECTIVITY
TE Connectivity
Sqm7 22R 5% (Wire) Cgs - Te Connectivity
SQMW722RJ
Description
SQM7 22R 5% (WIRE)
Description
SQM7 22R 5% (WIRE)
Suppliers
Sqm7 22R 5% (Wire) Cgs - Te Connectivity
35AC4013
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC4013 |
|
Product Name
|
Sqm7 22R 5% (Wire) Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details