TE Connectivity 7W 1 Ohm 500V Resistor SQMW71R0J

Description
7W 1 Ohm Wirewound Resistor, 5% Tol, Radial, 500V Product overview: SQMW71R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 1 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 1 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW71R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7W 1 Ohm Wirewound Resistor, 5% Tol, Radial, 500V Product overview: SQMW71R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 1 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 1 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW71R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W 1 Ohm 500V Resistor - 53-SQMW71R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 1 Ohm 500V Resistor
53-SQMW71R0J
7W 1 Ohm 500V Resistor 53-SQMW71R0J
7W 1 Ohm Wirewound Resistor, 5% Tol, Radial, 500V Product overview: SQMW71R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 1 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 1 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW71R0J can be used for catalog matching and distributor lookup.

7W 1 Ohm Wirewound Resistor, 5% Tol, Radial, 500V Product overview: SQMW71R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 1 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 1 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW71R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQMW71R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW71R0J
Wirewound Resistors - SQMW71R0J
Wirewound Resistors - Through Hole SQM7 1R0 5% (WIRE)

Wirewound Resistors - Through Hole SQM7 1R0 5% (WIRE)

Supplier's Site
Through Hole Resistors - A102477-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102477-ND
Through Hole Resistors A102477-ND
1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW71R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW71R0J-ND
Through Hole Resistors 1111-SQMW71R0J-ND
WIREWOUND RES.-THROUGH HOLE SQM7

WIREWOUND RES.-THROUGH HOLE SQM7

Buy Now Datasheet
Through Hole Resistor, Sq Series, 1 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 88H4199 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 1 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
88H4199
Through Hole Resistor, Sq Series, 1 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 88H4199
Through Hole Resistor, SQ Series, 1 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 1 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-SQMW71R0J SQMW71R0J A102477-ND 1111-SQMW71R0J-ND 88H4199
Product Name 7W 1 Ohm 500V Resistor Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistor, Sq Series, 1 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers