TE Connectivity
Sqm7 1R0 5% (Wire) Cgs - Te Connectivity
SQMW71R0J
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Sqm7 1R0 5% (Wire) Cgs - Te Connectivity
35AC4011
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
SQMW71R0J |
35AC4011 |
|
Product Name
|
|
Sqm7 1R0 5% (Wire) Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers