TE Connectivity Through Hole Resistors SQMW7180RJ

Description
180 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137383-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137383-ND
Through Hole Resistors A137383-ND
180 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

180 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SQMW7180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW7180RJ
Wirewound Resistors - SQMW7180RJ
Wirewound Resistors - Through Hole SQM7 180R 5% (WIRE)

Wirewound Resistors - Through Hole SQM7 180R 5% (WIRE)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A137383-ND SQMW7180RJ
Product Name Through Hole Resistors Wirewound Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details