TE Connectivity Through Hole Resistors SQMW715RJ

Description
15 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102475-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102475-ND
Through Hole Resistors A102475-ND
15 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SQMW715RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW715RJ
Wirewound Resistors - SQMW715RJ
Wirewound Resistors - Through Hole 15 Ohms 7W 300PPM

Wirewound Resistors - Through Hole 15 Ohms 7W 300PPM

Supplier's Site
Resistor, Wirewound, 15R, 5%, Radial; Resistance Cgs Te Connectivity - 16R7527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 15R, 5%, Radial; Resistance Cgs Te Connectivity
16R7527
Resistor, Wirewound, 15R, 5%, Radial; Resistance Cgs Te Connectivity 16R7527
RESISTOR, WIREWOUND, 15R, 5%, RADIAL; Resistance:15ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 15R, 5%, RADIAL; Resistance:15ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102475-ND SQMW715RJ 16R7527
Product Name Through Hole Resistors Wirewound Resistors - Resistor, Wirewound, 15R, 5%, Radial; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole Radial Leads; Radial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers