TE Connectivity TE ConnectivityWirewound Resistors - SQMW7150RJ

Description
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 150R 5% (WIRE)
Request a Quote Datasheet
Description
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 150R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityWirewound Resistors - - SQMW7150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityWirewound Resistors -
SQMW7150RJ
TE ConnectivityWirewound Resistors - SQMW7150RJ
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 150R 5% (WIRE)

TE ConnectivityWirewound Resistors - Through Hole SQM7 150R 5% (WIRE)

Supplier's Site
7W Resistor - 53-SQMW7150RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SQMW7150RJ
7W Resistor 53-SQMW7150RJ
7W 150R 5% Wirewound Resistor, Radial Mount Product overview: SQMW7150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7150RJ can be used for catalog matching and distributor lookup.

7W 150R 5% Wirewound Resistor, Radial Mount Product overview: SQMW7150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7150RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A103696-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103696-ND
Through Hole Resistors A103696-ND
150 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

150 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistor, Sq Series, 150 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 09J1400 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 150 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
09J1400
Through Hole Resistor, Sq Series, 150 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 09J1400
Through Hole Resistor, SQ Series, 150 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 150 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQMW7150RJ 53-SQMW7150RJ A103696-ND 09J1400
Product Name TE ConnectivityWirewound Resistors - 7W Resistor Through Hole Resistors Through Hole Resistor, Sq Series, 150 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole; Radial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 150 ohms 150 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers