130 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
7W 130R Wirewound Resistor, 5% Tol, 500V, Radial Mount Product overview: SQMW7130RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7130RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM7 130R 5% ( WIRE ) ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131259-ND | 53-SQMW7130RJ | SQMW7130RJ |
| Product Name | Through Hole Resistors | 7W 500V Resistor | Fixed Resistors; SQM7 130R 5% ( WIRE ) ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | WIRE WOUND | |
| Mounting / Packaging | Radial | ||
| Resistance Range | 130 ohms | 130 ohms |