Fixed Resistors; SQM7 120R 5% ( WIRE ) ( CGS )
120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQMW7120RJ | A137382-ND | 1111-SQMW7120RJ-ND |
| Product Name | Fixed Resistors; SQM7 120R 5% ( WIRE ) ( CGS ) | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial |