TE Connectivity Through Hole Resistors SQMW7100RJ

Description
TE Connectivity SQMW7100RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMW7100RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1998122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998122
Through Hole Resistors 1998122
TE Connectivity SQMW7100RJ Resistor

TE Connectivity SQMW7100RJ Resistor

Supplier's Site
Through Hole Resistors - 1998122P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998122P
Through Hole Resistors 1998122P
TE Connectivity SQMW7100RJ Resistor

TE Connectivity SQMW7100RJ Resistor

Supplier's Site
Through Hole Resistors - 1639081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639081
Through Hole Resistors 1639081
TE Connectivity SQMW7100RJ Resistor

TE Connectivity SQMW7100RJ Resistor

Supplier's Site
Through Hole Resistors - A103693-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103693-ND
Through Hole Resistors A103693-ND
100 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW7100RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW7100RJ-ND
Through Hole Resistors 1111-SQMW7100RJ-ND
WIREWOUND RES.-THROUGH HOLE SQM7

WIREWOUND RES.-THROUGH HOLE SQM7

Buy Now Datasheet
Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS ) - SQMW7100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS )
SQMW7100RJ
Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS ) SQMW7100RJ
Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS )

Supplier's Site
Resistor Metal Film, 100 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R7524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 100 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R7524
Resistor Metal Film, 100 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R7524
RESISTOR METAL FILM, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR METAL FILM, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistor, Sq Series, 100 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 14J8898 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 100 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
14J8898
Through Hole Resistor, Sq Series, 100 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 14J8898
Through Hole Resistor, SQ Series, 100 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 100 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1998122 1998122P A103693-ND 1111-SQMW7100RJ-ND SQMW7100RJ 16R7524 14J8898
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM7 100R 5% ( WIRE ) ( CGS ) Resistor Metal Film, 100 Ohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Resistor, Sq Series, 100 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound MetalFilm; Wirewound
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leaded ThroughHole; Radial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers