Fixed Resistors; SQM5 R82 5% (WIRE) ( CGS )
Res Wirewound 0.82 Ohm 5% 5W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW5R82J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R82J can be used for catalog matching and distributor lookup.
820 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQMW5R82J | 53-SQMW5R82J | A137381-ND |
| Product Name | Fixed Resistors; SQM5 R82 5% (WIRE) ( CGS ) | 0.82 Ohm 5W Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Radial Leads; Radial |