TE Connectivity Through Hole Resistors SQMW5R68J

Description
680 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131258-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131258-ND
Through Hole Resistors A131258-ND
680 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

680 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS ) - SQMW5R68J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS )
SQMW5R68J
Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS ) SQMW5R68J
Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS )

Supplier's Site
Through-Hole 0.68ohm 5W Resistor - 53-SQMW5R68J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.68ohm 5W Resistor
53-SQMW5R68J
Through-Hole 0.68ohm 5W Resistor 53-SQMW5R68J
0.68ohm 5W Wirewound Resistor, 5% Tol, Radial, Through Hole Product overview: SQMW5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.68ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.68ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R68J can be used for catalog matching and distributor lookup.

0.68ohm 5W Wirewound Resistor, 5% Tol, Radial, Through Hole Product overview: SQMW5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.68ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.68ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R68J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R68, 5%, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity - 43AC4059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 5%, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity
43AC4059
Res, 0R68, 5%, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity 43AC4059
RES, 0R68, 5%, 5W, RADIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R68, 5%, 5W, RADIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131258-ND SQMW5R68J 53-SQMW5R68J 43AC4059
Product Name Through Hole Resistors Fixed Resistors; SQM5 R68 5% ( WIRE ) ( CGS ) Through-Hole 0.68ohm 5W Resistor Res, 0R68, 5%, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Radial Radial Leads
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers