TE Connectivity Through Hole Resistors SQMW5R47J

Description
470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102473-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102473-ND
Through Hole Resistors A102473-ND
470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS ) - SQMW5R47J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS )
SQMW5R47J
Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS ) SQMW5R47J
Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - 1997630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997630
Through Hole Resistors 1997630
TE Connectivity SQMW5R47J Resistor

TE Connectivity SQMW5R47J Resistor

Supplier's Site
Through Hole Resistors - 1997630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997630P
Through Hole Resistors 1997630P
TE Connectivity SQMW5R47J Resistor

TE Connectivity SQMW5R47J Resistor

Supplier's Site
Through Hole Resistors - 1639080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639080
Through Hole Resistors 1639080
TE Connectivity SQMW5R47J Resistor

TE Connectivity SQMW5R47J Resistor

Supplier's Site
Through-Hole 5W 0.47 Ohm Resistor - 53-SQMW5R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 0.47 Ohm Resistor
53-SQMW5R47J
Through-Hole 5W 0.47 Ohm Resistor 53-SQMW5R47J
Wirewound Resistor, 5W, 0.47 Ohm, 5% Tol, Radial, Through Hole Product overview: SQMW5R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.47 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R47J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 5W, 0.47 Ohm, 5% Tol, Radial, Through Hole Product overview: SQMW5R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.47 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sqm5 R47 5% (Wire) Cgs Te Connectivity - 16R7490 - Newark, An Avnet Company
Chicago, IL, United States
Sqm5 R47 5% (Wire) Cgs Te Connectivity
16R7490
Sqm5 R47 5% (Wire) Cgs Te Connectivity 16R7490
SQM5 R47 5% (WIRE)

SQM5 R47 5% (WIRE)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102473-ND SQMW5R47J 1997630 1997630P 53-SQMW5R47J 16R7490
Product Name Through Hole Resistors Fixed Resistors; SQM5 R47 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors Through-Hole 5W 0.47 Ohm Resistor Sqm5 R47 5% (Wire) Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND
Mounting / Packaging Radial Leads; Radial ThroughHole ThroughHole
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers