TE Connectivity Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS ) SQMW5R27J

Description
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS ) - SQMW5R27J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS )
SQMW5R27J
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS ) SQMW5R27J
Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137379-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137379-ND
Through Hole Resistors A137379-ND
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW5R27J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW5R27J-ND
Through Hole Resistors 1111-SQMW5R27J-ND
SQM5 R27 5% (WIRE)

SQM5 R27 5% (WIRE)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMW5R27J A137379-ND 1111-SQMW5R27J-ND
Product Name Fixed Resistors; SQM5 R27 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers